12 Bit Digital to Analog Converter 4 20-QFN (4x4)
Manufacturer: Microchip Technology
Win Source Part Number: 1323166-MCP48CMB24-E
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Tube
Standard Package: 91
Mounting: Surface Mount
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 12
Data Interface: SPI
Reference Type: External, Internal, Supply
Voltage - Supply, Analog: 1.8V ~ 5.5V
Voltage - Supply, Digital: 1.8V ~ 5.5V
Settling Time: 16µs (Typ)
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): -, ±1 (Max)
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 20-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 150-MCP48CMB24-E/ML
RoHS Status: ROHS3 Compliant
IC DAC 12BIT V-OUT 20QFN Product overview: MCP48CMB24-E/ML from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP48CMB24-E/ML can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 4 20-QFN (4x4)
IC DAC 12BIT V-OUT 20QFN
QUAD CHANNEL, 12-BIT, MTP, SPI D
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 150-MCP48CMB24-E/ML-ND | 1323166-MCP48CMB24-E/ML | 701-MCP48CMB24-E/ML | MCP48CMB24-E/ML | MCP48CMB24-E/ML | MCP48CMB24-E/ML |
| Product Name | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | 12BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | Tube | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | |
| Packing Method | Tube | Tube; Tube | Tube | Tube; Tube | Tube; Tube | |
| Pins | 20 | |||||
| Resolution | 12 bits | 12 bits | 12 bits |