Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP4822-E/SN

Description
IC DAC 12BIT V-OUT 8SOIC
Datasheet
Description
IC DAC 12BIT V-OUT 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP4822-E/SN - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP4822-E/SN
Digital to Analog Converters (DAC) MCP4822-E/SN
IC DAC 12BIT V-OUT 8SOIC

IC DAC 12BIT V-OUT 8SOIC

Supplier's Site Datasheet
Digital To Analog Converter Dac, 12 Bit, Soic-8; Resolution (Bits) Microchip - 31K2975 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 12 Bit, Soic-8; Resolution (Bits) Microchip
31K2975
Digital To Analog Converter Dac, 12 Bit, Soic-8; Resolution (Bits) Microchip 31K2975
DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, SOIC-8; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Data Interface:3 Wire, Serial RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, SOIC-8; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Data Interface:3 Wire, Serial RoHS Compliant: Yes

Supplier's Site
Digital To Analogue Converter, Dual, 12 Bit, Serial, 2.7V To 5.5V, Soic, 8 Rohs Compliant Microchip - 58M8927 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analogue Converter, Dual, 12 Bit, Serial, 2.7V To 5.5V, Soic, 8 Rohs Compliant Microchip
58M8927
Digital To Analogue Converter, Dual, 12 Bit, Serial, 2.7V To 5.5V, Soic, 8 Rohs Compliant Microchip 58M8927
Digital to Analogue Converter, Dual, 12 bit, Serial, 2.7V to 5.5V, SOIC, 8 RoHS Compliant: Yes

Digital to Analogue Converter, Dual, 12 bit, Serial, 2.7V to 5.5V, SOIC, 8 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters Digital-to-Analog Converters
Product Number MCP4822-E/SN 31K2975 58M8927
Product Name Digital to Analog Converters (DAC) Digital To Analog Converter Dac, 12 Bit, Soic-8; Resolution (Bits) Microchip Digital To Analogue Converter, Dual, 12 Bit, Serial, 2.7V To 5.5V, Soic, 8 Rohs Compliant Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - DSCA39-05 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Signal conditioner - SCDN-2V-EC4-PNLK-L1 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature 32 to 122 F (0 to 50 C)
View Details