12 Bit Digital to Analog Converter 2 8-PDIP
Dual 12-bit DAC with SPI interace + Vref
Dual 12-bit DAC with SPI interace + Vref
Dual 12-bit DAC with SPI interace + Vref
IC DAC 12BIT V-OUT 8DIP Product overview: MCP4822-E/P from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4822-E/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 810893-MCP4822-E/P
Packaging: Tube
Mounting Style: Through Hole
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 12
Data Interface: SPI
Reference Type: Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 4.5μs (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±4, ±0.25
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Part Number Series: MCP4822
12 Bit Digital to Analog Converter 2 8-PDIP
IC DAC 12BIT V-OUT 8DIP
IC DAC 12BIT V-OUT 8DIP
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | MCP4822-E/P-ND | 6811092 | 6811092P | 701-MCP4822-E/P | 810893-MCP4822-E/P | MCP4822-E/P | MCP4822-E/P | MCP4822-E/P |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analogue Converters | Digital to Analogue Converters | 12BIT Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4822-E/P | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | Serial; SPI; Microwire; Serial (spi/microwire) | SPI | SPI; SPI | SPI; SPI | |||
| Package Type | DIP; PDIP; "8-DIP (0.300"", 7.62mm)" | DIP; Pdip | DIP; PDIP; PDIP | Tube | DIP | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | |
| Packing Method | Tube | Tube | Tube; Tube | Tube; Tube | Tube; Tube | |||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |