Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP4822-E/P

Description
IC DAC 12BIT V-OUT 8DIP
Datasheet
Description
IC DAC 12BIT V-OUT 8DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP4822-E/P - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP4822-E/P
Digital to Analog Converters (DAC) MCP4822-E/P
IC DAC 12BIT V-OUT 8DIP

IC DAC 12BIT V-OUT 8DIP

Supplier's Site Datasheet
Digital To Analog Converter Dac, 12 Bit, Dip-8; Resolution (Bits) Microchip - 11M1705 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 12 Bit, Dip-8; Resolution (Bits) Microchip
11M1705
Digital To Analog Converter Dac, 12 Bit, Dip-8; Resolution (Bits) Microchip 11M1705
DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, DIP-8; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:DIP; No. of Pins:8Pins; Data Interface:3 Wire, Serial; MSL:-RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, DIP-8; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:DIP; No. of Pins:8Pins; Data Interface:3 Wire, Serial; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Digital To Analogue Converter, Dual, 12 Bit, Serial, 2.7V To 5.5V, Dip, 8 Rohs Compliant Microchip - 58M8926 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analogue Converter, Dual, 12 Bit, Serial, 2.7V To 5.5V, Dip, 8 Rohs Compliant Microchip
58M8926
Digital To Analogue Converter, Dual, 12 Bit, Serial, 2.7V To 5.5V, Dip, 8 Rohs Compliant Microchip 58M8926
Digital to Analogue Converter, Dual, 12 bit, Serial, 2.7V to 5.5V, DIP, 8 RoHS Compliant: Yes

Digital to Analogue Converter, Dual, 12 bit, Serial, 2.7V to 5.5V, DIP, 8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters Digital-to-Analog Converters
Product Number MCP4822-E/P 11M1705 58M8926
Product Name Digital to Analog Converters (DAC) Digital To Analog Converter Dac, 12 Bit, Dip-8; Resolution (Bits) Microchip Digital To Analogue Converter, Dual, 12 Bit, Serial, 2.7V To 5.5V, Dip, 8 Rohs Compliant Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details