Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP4822-E/MS

Description
IC DAC 12BIT V-OUT 8MSOP
Datasheet
Description
IC DAC 12BIT V-OUT 8MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP4822-E/MS - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP4822-E/MS
Digital to Analog Converters (DAC) MCP4822-E/MS
IC DAC 12BIT V-OUT 8MSOP

IC DAC 12BIT V-OUT 8MSOP

Supplier's Site Datasheet
Ic, Dac, 12Bit, Dual, W/spi, 8Msop; Resolution (Bits) Microchip - 91R1250 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dac, 12Bit, Dual, W/spi, 8Msop; Resolution (Bits) Microchip
91R1250
Ic, Dac, 12Bit, Dual, W/spi, 8Msop; Resolution (Bits) Microchip 91R1250
IC, DAC, 12BIT, DUAL, W/SPI, 8MSOP; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

IC, DAC, 12BIT, DUAL, W/SPI, 8MSOP; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number MCP4822-E/MS 91R1250
Product Name Digital to Analog Converters (DAC) Ic, Dac, 12Bit, Dual, W/spi, 8Msop; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - DSCA38-16 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
PE converter - VPE-1/8-SW - Festo Corporation
Specs
AC Voltage 12 V ~ 250 V
Operating Temperature 32 to 140 F (0 to 60 C)
View Details