Microchip Technology, Inc. Dac, 12Bit, -40 To 125Deg C; Resolution (Bits) Microchip MCP4821-E/P

Description
DAC, 12BIT, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:DIP; No. of Pins:8Pins; Input Channel Type:Serial RoHS Compliant: Yes
Datasheet
Description
DAC, 12BIT, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:DIP; No. of Pins:8Pins; Input Channel Type:Serial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dac, 12Bit, -40 To 125Deg C; Resolution (Bits) Microchip - 31K2969 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 12Bit, -40 To 125Deg C; Resolution (Bits) Microchip
31K2969
Dac, 12Bit, -40 To 125Deg C; Resolution (Bits) Microchip 31K2969
DAC, 12BIT, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:DIP; No. of Pins:8Pins; Input Channel Type:Serial RoHS Compliant: Yes

DAC, 12BIT, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:DIP; No. of Pins:8Pins; Input Channel Type:Serial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 31K2969
Product Name Dac, 12Bit, -40 To 125Deg C; Resolution (Bits) Microchip
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

5B isoLynx® SLX200 Data Acquisition System - SLX200 - Dataforth Corporation
Specs
Outputs Analog Voltage Output
Form Factor Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
Agency Approval CSA, FM, CE
View Details
Data Acquisition Module - STEMlab 125-14 Starter Kit - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details
Computer-to-Analog Output Module - D3000 / D4000 - OMEGA Engineering, Inc.
Specs
Outputs Analog Current Output
Form Factor DIN Rail
Agency Approval USA
View Details