Microchip Technology, Inc. Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4812T-E/MS MCP4812T-E/MS

Description
Manufacturer: Microchip Technology Win Source Part Number: 208210-MCP4812T-E/MS Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI Reference Type: Internal Settling Time: 4.5μs (Typ) Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±1, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 208210-MCP4812T-E/MS Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI Reference Type: Internal Settling Time: 4.5μs (Typ) Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±1, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4812T-E/MS
208210-MCP4812T-E/MS
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4812T-E/MS 208210-MCP4812T-E/MS
Manufacturer: Microchip Technology Win Source Part Number: 208210-MCP4812T-E/MS Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI Reference Type: Internal Settling Time: 4.5μs (Typ) Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±1, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 208210-MCP4812T-E/MS
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: SPI
Reference Type: Internal
Settling Time: 4.5μs (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±1, ±0.2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V

Buy Now Datasheet
Digital to Analog Converters (DAC) - MCP4812T-E/MSDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MCP4812T-E/MSDKR-ND
Digital to Analog Converters (DAC) MCP4812T-E/MSDKR-ND
10 Bit Digital to Analog Converter 2 8-MSOP

10 Bit Digital to Analog Converter 2 8-MSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - MCP4812T-E/MSTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MCP4812T-E/MSTR-ND
Digital to Analog Converters (DAC) MCP4812T-E/MSTR-ND
10 Bit Digital to Analog Converter 2 8-MSOP

10 Bit Digital to Analog Converter 2 8-MSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - MCP4812T-E/MSCT-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MCP4812T-E/MSCT-ND
Digital to Analog Converters (DAC) MCP4812T-E/MSCT-ND
10 Bit Digital to Analog Converter 2 8-MSOP

10 Bit Digital to Analog Converter 2 8-MSOP

Buy Now Datasheet
Singapore, Singapore
10BIT Digital-to-Analog Converter IC
701-MCP4812T-E/MS
10BIT Digital-to-Analog Converter IC 701-MCP4812T-E/MS
IC DAC 10BIT V-OUT 8MSOP Product overview: MCP4812T-E/MS from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4812T-E/MS can be used for catalog matching and distributor lookup.

IC DAC 10BIT V-OUT 8MSOP Product overview: MCP4812T-E/MS from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4812T-E/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - MCP4812T-E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
MCP4812T-E/MS
Digital to Analog Converters (DAC) MCP4812T-E/MS
10 Bit Digital to Analog Converter 2 8-MSOP

10 Bit Digital to Analog Converter 2 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - MCP4812T-E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
MCP4812T-E/MS
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) MCP4812T-E/MS
IC DAC 10BIT V-OUT 8MSOP

IC DAC 10BIT V-OUT 8MSOP

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - MCP4812T-E/MS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
MCP4812T-E/MS
Data Acquisition - Digital to Analog Converters (DAC) MCP4812T-E/MS
IC DAC 10BIT V-OUT 8MSOP

IC DAC 10BIT V-OUT 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 208210-MCP4812T-E/MS MCP4812T-E/MSDKR-ND MCP4812T-E/MSTR-ND MCP4812T-E/MSCT-ND 701-MCP4812T-E/MS MCP4812T-E/MS MCP4812T-E/MS MCP4812T-E/MS
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4812T-E/MS Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) 10BIT Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI SPI; SPI
Package Type SOP; 8-MSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Tape & Reel (TR) SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Packing Method Tape Reel; Reel - TR Digi-Reel® Tape Reel Cut Tape (CT) Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Settling Time 4.5 µs 4.5 µs 4.5 µs 4.5 µs 4.5 µs
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1904620 - RS Components, Ltd.
Specs
Interface Type Parallel; SPI; Microwire; Microwire, parallel, qspi, spi
Package Type So
Features Single-Supply
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC60804YBHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details