Manufacturer: Microchip Technology
Win Source Part Number: 788321-MCP4812-E/SN
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI
Reference Type: Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 10
Settling Time: 4.5μs (Typ)
Number of D/A Converters: 2
INL/DNL (LSB): ±1, ±0.2
Family Name: MCP4812
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): AD5337BRM-REEL7; AD5337BRM-REEL; AD5337ARM; AD5337BRM;
Introduction Date: April 11, 2010
ECCN: EAR99
Country of Origin: Thailand , China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC DAC 10BIT V-OUT 8SOIC Product overview: MCP4812-E/SN from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4812-E/SN can be used for catalog matching and distributor lookup.
10 Bit Digital to Analog Converter 2 8-SOIC
Dual 10-bit DAC with SPI interace
IC DAC 10BIT V-OUT 8SOIC
10 Bit Digital to Analog Converter 2 8-SOIC
IC DAC 10BIT V-OUT 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 788321-MCP4812-E/SN | 701-MCP4812-E/SN | MCP4812-E/SN-ND | 649366 | MCP4812-E/SN | MCP4812-E/SN | MCP4812-E/SN |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4812-E/SN | 10BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analogue Converters | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI | SPI; SPI | SPI; SPI | |||
| Package Type | SOIC | Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | |
| Packing Method | Tube; Tube | Tube | Tube | Tube; Tube | Tube; Tube | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Settling Time | 4.5 µs | 4.5 µs | 4.5 µs |