Manufacturer: Microchip Technology
Win Source Part Number: 1322765-MCP4812-E/P
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Tube
Standard Package: 60
Mounting: Through Hole
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 10
Data Interface: SPI
Reference Type: Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 4.5µs (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±1, ±0.2
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4812EP
Base Product Number: MCP4812
RoHS Status: ROHS3 Compliant
Dual 10-bit DAC with SPI interface
Dual 10-bit DAC with SPI interface
Dual 10-bit DAC with SPI interface
10 Bit Digital to Analog Converter 2 8-PDIP
IC DAC 10BIT V-OUT 8DIP Product overview: MCP4812-E/P from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4812-E/P can be used for catalog matching and distributor lookup.
IC DAC 10BIT V-OUT 8DIP
IC DAC 10BIT V-OUT 8DIP
10 Bit Digital to Analog Converter 2 8-PDIP
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 1322765-MCP4812-E/P | 7263898 | 7263898P | MCP4812-E/P-ND | 701-MCP4812-E/P | MCP4812-E/P | MCP4812-E/P | MCP4812-E/P |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analogue Converters | Digital to Analogue Converters | Digital to Analog Converters (DAC) | 10BIT Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | Serial; SPI; Serial (spi) | SPI; SPI | SPI | SPI; SPI | |||
| Package Type | DIP; 8-DIP (0.300", 7.62mm) | DIP; Pdip | DIP; PDIP; PDIP | DIP; PDIP; "8-DIP (0.300"", 7.62mm)" | Tube | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | |
| Packing Method | Tube; Tube | Tube | Tube | Tube; Tube | Tube; Tube | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Settling Time | 4.5 µs | 4.5 µs | 4.5 µs | 4.5 µs |