Microchip Technology, Inc. Dac, 10Bit, -40 To 125Deg C; Resolution (Bits) Microchip MCP4812-E/MS

Description
DAC, 10BIT, -40 TO 125DEG C; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
DAC, 10BIT, -40 TO 125DEG C; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dac, 10Bit, -40 To 125Deg C; Resolution (Bits) Microchip - 02AH4497 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 10Bit, -40 To 125Deg C; Resolution (Bits) Microchip
02AH4497
Dac, 10Bit, -40 To 125Deg C; Resolution (Bits) Microchip 02AH4497
DAC, 10BIT, -40 TO 125DEG C; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

DAC, 10BIT, -40 TO 125DEG C; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Digital To Analog Converter Dac, 10 Bit, Msop-8; Resolution (Bits) Microchip - 53R0082 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 10 Bit, Msop-8; Resolution (Bits) Microchip
53R0082
Digital To Analog Converter Dac, 10 Bit, Msop-8; Resolution (Bits) Microchip 53R0082
DIGITAL TO ANALOG CONVERTER DAC, 10 BIT, MSOP-8; Resolution (Bits):10bit; Sampling Rate:-; Input Channel Type:Single Ended; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOP; No. of Pins:8Pins; Data Interface:Serial, SPI RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 10 BIT, MSOP-8; Resolution (Bits):10bit; Sampling Rate:-; Input Channel Type:Single Ended; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOP; No. of Pins:8Pins; Data Interface:Serial, SPI RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 02AH4497
Product Name Dac, 10Bit, -40 To 125Deg C; Resolution (Bits) Microchip
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3200/4200 Computer-to-Analog Output Module, Current Output Module - SCM9B-3200/4200 - Dataforth Corporation
Specs
Outputs Analog Current Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Data Acquisition Module - STEMlab 125-14 ISO17025 - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details
4-Channel D/A Voltage-Output Card - OMB-DBK2 - OMEGA Engineering, Inc.
Specs
Outputs Analog Voltage Output
Form Factor PC Board
Channels 4 #
View Details