Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP4811T-E/MC

Description
10 Bit Digital to Analog Converter 1 8-DFN (2x3)
Request a Quote
Description
10 Bit Digital to Analog Converter 1 8-DFN (2x3)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP4811T-E/MC is a 10-bit voltage output Digital-to-Analog Converter (DAC) from Quarktwin Technology Ltd. It operates on a single supply voltage ranging from 2.7V to 5.5V and features an SPI interface with a clock speed of up to 20 MHz. The device includes a high precision internal voltage reference of 2.048V and allows for selectable output gain of either unity or 2x. With a fast settling time of 4.5 µs and rail-to-rail output, the MCP4811T-E/MC is suitable for applications requiring precise voltage output, such as sensor calibration and portable instrumentation. It supports an extended temperature range from -40°C to +125°C, making it suitable for both consumer and industrial applications. The device also includes features like simultaneous latching of the DAC output via the LDAC pin and a power-on reset circuit for reliable operation. The MCP4811T-E/MC is available in a compact 8-lead DFN package, which is advantageous for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The MCP4811T-E/MC is a 10-bit voltage output Digital-to-Analog Converter (DAC) from Quarktwin Technology Ltd. It operates on a single supply voltage ranging from 2.7V to 5.5V and features an SPI interface with a clock speed of up to 20 MHz. The device includes a high precision internal voltage reference of 2.048V and allows for selectable output gain of either unity or 2x. With a fast settling time of 4.5 µs and rail-to-rail output, the MCP4811T-E/MC is suitable for applications requiring precise voltage output, such as sensor calibration and portable instrumentation. It supports an extended temperature range from -40°C to +125°C, making it suitable for both consumer and industrial applications. The device also includes features like simultaneous latching of the DAC output via the LDAC pin and a power-on reset circuit for reliable operation. The MCP4811T-E/MC is available in a compact 8-lead DFN package, which is advantageous for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP4811T-E/MC-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MCP4811T-E/MC-ND
Digital to Analog Converters (DAC) MCP4811T-E/MC-ND
10 Bit Digital to Analog Converter 1 8-DFN (2x3)

10 Bit Digital to Analog Converter 1 8-DFN (2x3)

Buy Now Datasheet
Digital to Analog Converters (DAC) - MCP4811T-E/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
MCP4811T-E/MC
Digital to Analog Converters (DAC) MCP4811T-E/MC
10 Bit Digital to Analog Converter 1 8-DFN (2x3)

10 Bit Digital to Analog Converter 1 8-DFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - MCP4811T-E/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
MCP4811T-E/MC
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) MCP4811T-E/MC
IC DAC 10BIT V-OUT 8DFN

IC DAC 10BIT V-OUT 8DFN

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - MCP4811T-E/MC - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
MCP4811T-E/MC
Data Acquisition - Digital to Analog Converters (DAC) MCP4811T-E/MC
IC DAC 10BIT V-OUT 8DFN

IC DAC 10BIT V-OUT 8DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number MCP4811T-E/MC-ND MCP4811T-E/MC MCP4811T-E/MC MCP4811T-E/MC
Product Name Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI SPI; SPI
Package Type 8-VFDFN Exposed Pad 8-VFDFN Exposed Pad 8-VFDFN Exposed Pad
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Pins 8
Resolution 10 bits 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1905102 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SSOP; Tssop
Features Single-Supply
View Details
DAC121C081 12-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC121C081CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Digital to Analog Converters (DAC) - 5962-8871901MXA - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 0.5000 LSB
INL 0.5000 LSB
View Details
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial; Military
View Details