Manufacturer: Microchip Technology
Win Source Part Number: 926703-MCP4811-E/P
Operating Temperature Range: -40°C ~ 125°C
Features: 10 Bit Digital to Analog Converter 1 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: MCP4811
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC DAC 10BIT V-OUT 8DIP Product overview: MCP4811-E/P from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4811-E/P can be used for catalog matching and distributor lookup.
10 Bit Digital to Analog Converter 1 8-PDIP
IC DAC 10BIT V-OUT 8DIP
10 Bit Digital to Analog Converter 1 8-PDIP
IC DAC 10BIT V-OUT 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 926703-MCP4811-E/P | 701-MCP4811-E/P | MCP4811-E/P-ND | MCP4811-E/P | MCP4811-E/P | MCP4811-E/P |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4811-E/P | 10BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Package Type | DIP; PDIP; 8-PDIP | Tube | DIP; PDIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Interface Type | SPI | SPI; SPI | SPI; SPI | |||
| Packing Method | Tube | Tube | Tube; Tube | Tube; Tube | ||
| Pins | 8 |