Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP4811-E/MS

Description
IC DAC 10BIT V-OUT 8MSOP
Datasheet
Description
IC DAC 10BIT V-OUT 8MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP4811-E/MS - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP4811-E/MS
Digital to Analog Converters (DAC) MCP4811-E/MS
IC DAC 10BIT V-OUT 8MSOP

IC DAC 10BIT V-OUT 8MSOP

Supplier's Site Datasheet
Dac, 10Bit, -40 To 125Deg C; Resolution (Bits) Microchip - 02AH4495 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 10Bit, -40 To 125Deg C; Resolution (Bits) Microchip
02AH4495
Dac, 10Bit, -40 To 125Deg C; Resolution (Bits) Microchip 02AH4495
DAC, 10BIT, -40 TO 125DEG C; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

DAC, 10BIT, -40 TO 125DEG C; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number MCP4811-E/MS 02AH4495
Product Name Digital to Analog Converters (DAC) Dac, 10Bit, -40 To 125Deg C; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - DSCA43-10 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Signal Conditioners - 2885008 - RS Components, Ltd.
Novotechnik U.S., Inc.
Specs
Outputs Analog Current Output
Agency Approval No
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Signal conditioner - SVE4-US-R-HM8-2N-M8 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details