Microchip Technology, Inc. Resolution (Bits) Microchip MCP4811-E/MC.

Description
Resolution (Bits):10bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:DFN; No. of Pins:8Pins; Data Interface:Serial, SPI; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Description
Resolution (Bits):10bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:DFN; No. of Pins:8Pins; Data Interface:Serial, SPI; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resolution (Bits) Microchip - 14AC9582 - Newark, An Avnet Company
Chicago, IL, United States
Resolution (Bits) Microchip
14AC9582
Resolution (Bits) Microchip 14AC9582
Resolution (Bits):10bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:DFN; No. of Pins:8Pins; Data Interface:Serial, SPI; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Resolution (Bits):10bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:DFN; No. of Pins:8Pins; Data Interface:Serial, SPI; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 14AC9582
Product Name Resolution (Bits) Microchip
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

SLX300 Data Acquisition System - SLX300 - Dataforth Corporation
Specs
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature); Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
Bus / Interface Universal Serial Bus; Modbus
View Details
IO60 Data Acquisition Module - IO60-M410 - WINSYSTEMS, INC.
Specs
Outputs Analog Voltage Output; Analog Current Output
Form Factor PC Board
Agency Approval RoHS Compliant
View Details
Portable USB Synchro/Resolver Interface Device (MFB) - SB-3661xUx-3L0 - Data Device Corporation (DDC)
Specs
Form Factor Stand-alone
Channels 2 #
Resolution 16 bits
View Details