DAC 10-Bit Single Vout SPI Vref DFN8EP
DAC 10-Bit Single Vout SPI Vref DFN8EP
DAC 10-Bit Single Vout SPI Vref DFN8EP
IC DAC 10BIT V-OUT 8DFN Product overview: MCP4811-E/MC from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4811-E/MC can be used for catalog matching and distributor lookup.
10 Bit Digital to Analog Converter 1 8-DFN (2x3)
Manufacturer: Microchip Technology
Win Source Part Number: 1323063-MCP4811-E/MC
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Tube
Standard Package: 150
Mounting: Surface Mount
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 10
Data Interface: SPI
Reference Type: Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 4.5µs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1, ±0.2
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-VFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4811EMC
Base Product Number: MCP4811
RoHS Status: ROHS3 Compliant
IC DAC 10BIT V-OUT 8DFN
10 Bit Digital to Analog Converter 1 8-DFN (2x3)
IC DAC 10BIT V-OUT 8DFN
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 7709789 | 7709789P | 701-MCP4811-E/MC | MCP4811-E/MC-ND | 1323063-MCP4811-E/MC | MCP4811-E/MC | MCP4811-E/MC | MCP4811-E/MC |
| Product Name | Digital to Analogue Converters | Digital to Analogue Converters | 10BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI; Serial (spi) | SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | Dfn | DFN | Tube | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | |
| Features | Single-Supply | |||||||
| Pins | 8 | 8 | 8 | 8 | ||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits |