Microchip Technology, Inc. Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4802-E/SN MCP4802-E/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 1221122-MCP4802-E/SN Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: String DAC Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 8 Settling Time: 4.5μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±0.25, ±0.2 Family Name: MCP4802 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): AD5312ARM; AD5312BRM-REEL; AD5312BRM; Introduction Date: April 11, 2010 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1221122-MCP4802-E/SN Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: String DAC Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 8 Settling Time: 4.5μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±0.25, ±0.2 Family Name: MCP4802 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): AD5312ARM; AD5312BRM-REEL; AD5312BRM; Introduction Date: April 11, 2010 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4802-E/SN - 1221122-MCP4802-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4802-E/SN
1221122-MCP4802-E/SN
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4802-E/SN 1221122-MCP4802-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 1221122-MCP4802-E/SN Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: String DAC Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 8 Settling Time: 4.5μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±0.25, ±0.2 Family Name: MCP4802 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): AD5312ARM; AD5312BRM-REEL; AD5312BRM; Introduction Date: April 11, 2010 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1221122-MCP4802-E/SN
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI
Reference Type: Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 8
Settling Time: 4.5μs (Typ)
Number of D/A Converters: 2
INL/DNL (LSB): ±0.25, ±0.2
Family Name: MCP4802
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): AD5312ARM; AD5312BRM-REEL; AD5312BRM;
Introduction Date: April 11, 2010
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1221122-MCP4802-E/SN
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4802-E/SN
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - ADR291WFRZ-R7 - 860367-ADR291WFRZ-R7 - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM385B-1.2 Micropower Voltage Reference - LM385BD-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
Voltage Reference - X60008BIS8-41-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 3 ppm/C
View Details
4 suppliers