IC DAC 8BIT V-OUT 8DIP Product overview: MCP4802-E/P from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4802-E/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 811793-MCP4802-E/P
Packaging: Tube
Mounting Style: Through Hole
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 8
Data Interface: SPI
Reference Type: Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 4.5μs (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.25, ±0.2
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-DIP
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Part Number Series: MCP4802
8 Bit Digital to Analog Converter 2 8-PDIP
Dual 8-bit DAC with SPI interface
Dual 8-bit DAC with SPI interface
Dual 8-bit DAC with SPI interface
IC DAC 8BIT V-OUT 8DIP
4.5us SPI 2.7V~5.5V 8Bit PDIP-8 Digital To Analog Converters (DACs) ROHS
8 Bit Digital to Analog Converter 2 8-PDIP
IC DAC 8BIT V-OUT 8DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-MCP4802-E/P | 811793-MCP4802-E/P | MCP4802-E/P-ND | 7263873 | 7263873P | MCP4802-E/P | MCP4802-E/P | MCP4802-E/P | MCP4802-E/P |
| Product Name | 8-bit 8BIT Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4802-E/P | Digital to Analog Converters (DAC) | Digital to Analogue Converters | Digital to Analogue Converters | Data Acquisition - Digital to Analog Converters (DAC) | ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI | SPI; SPI | SPI; SPI | Serial; SPI; Serial (spi) | SPI; SPI | SPI | |||
| Package Type | Tube | DIP | DIP; PDIP; "8-DIP (0.300"", 7.62mm)" | DIP; Pdip | DIP; PDIP; PDIP | PDIP | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | |
| Packing Method | Tube | Tube; Tube | Tube | Tube; Tube | Tube; Tube | ||||
| Pins | 8 | 8 | 8 | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits |