The MCP4802 is an 8-bit dual voltage output Digital-to-Analog Converter (DAC) designed for applications requiring precision and low noise performance. It operates from a single supply voltage range of 2.7V to 5.5V and features a Serial Peripheral Interface (SPI) for data communication, supporting clock speeds up to 20 MHz. The device includes an internal voltage reference of 2.048V and allows for selectable gain options of unity or 2x, enabling flexibility in output voltage range configurations. The MCP4802 is equipped with double-buffered registers, allowing for simultaneous updates of both DAC outputs via the LDAC pin. It has a fast settling time of 4.5 µs and operates over an extended temperature range of -40°C to +125°C, making it suitable for various industrial and consumer applications, including sensor calibration and portable instrumentation. The device is available in an 8-pin MSOP package, facilitating integration into compact designs.
DAC, 8BIT, -40 TO 125DEG C; Resolution (Bits):8bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes
DIGITAL TO ANALOG CONVERTER DAC, 8 BIT, MSOP-8; Resolution (Bits):8bit; Sampling Rate:-; Input Channel Type:Single Ended; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOP; No. of Pins:8Pins; Data Interface:Serial, SPI RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital-to-Analog Converters |
| Product Number | 02AH4494 |
| Product Name | Dac, 8Bit, -40 To 125Deg C; Resolution (Bits) Microchip |
| Resolution | 8 bits |