Microchip Technology, Inc. Dac, 8Bit, -40 To 125Deg C Rohs Compliant Microchip MCP4801-E/MS

Description
DAC, 8BIT, -40 TO 125DEG C ROHS COMPLIANT: YES
Datasheet
Description
DAC, 8BIT, -40 TO 125DEG C ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dac, 8Bit, -40 To 125Deg C Rohs Compliant Microchip - 65AH8022 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 8Bit, -40 To 125Deg C Rohs Compliant Microchip
65AH8022
Dac, 8Bit, -40 To 125Deg C Rohs Compliant Microchip 65AH8022
DAC, 8BIT, -40 TO 125DEG C ROHS COMPLIANT: YES

DAC, 8BIT, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Digital To Analog Converter Dac, 8 Bit, Msop-8; Resolution (Bits) Microchip - 53R0065 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 8 Bit, Msop-8; Resolution (Bits) Microchip
53R0065
Digital To Analog Converter Dac, 8 Bit, Msop-8; Resolution (Bits) Microchip 53R0065
DIGITAL TO ANALOG CONVERTER DAC, 8 BIT, MSOP-8; Resolution (Bits):8bit; Sampling Rate:-; Input Channel Type:Single Ended; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOP; No. of Pins:8Pins; Data Interface:Serial, SPI RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 8 BIT, MSOP-8; Resolution (Bits):8bit; Sampling Rate:-; Input Channel Type:Single Ended; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOP; No. of Pins:8Pins; Data Interface:Serial, SPI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Digital-to-Analog Converters Digital-to-Analog Converters
Product Number 65AH8022 53R0065
Product Name Dac, 8Bit, -40 To 125Deg C Rohs Compliant Microchip Digital To Analog Converter Dac, 8 Bit, Msop-8; Resolution (Bits) Microchip
Resolution 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-1700 Digital I/O Module - SCM9B-1700 - Dataforth Corporation
Specs
Outputs Serial Data
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Digital to Analog Converter - PET Series - Hoffer Flow Controls, Inc.
Specs
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
IO60 Data Acquisition Module - IO60-M410 - WINSYSTEMS, INC.
Specs
Outputs Analog Voltage Output; Analog Current Output
Form Factor PC Board
Agency Approval RoHS Compliant
View Details
Data Acquisition Module - STEMlab 125-14 Z7020 Low Noise Starter Kit - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details