12 Bit Digital to Analog Converter 8 20-TSSOP
12 Bit Digital to Analog Converter 8 20-TSSOP
OCTAL CHANNEL, 12-BIT, VOLATILE,
IC DAC 12BIT V-OUT 20TSSOP
12 Bit Digital to Analog Converter 8 20-TSSOP
| DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 150-MCP47FVB28T-20E/STTR-ND | 150-MCP47FVB28T-20E/STCT-ND | MCP47FVB28T-20E/ST | MCP47FVB28T-20E/ST | MCP47FVB28T-20E/ST |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C | I2C; I2C | I2C; I²C | ||
| Package Type | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | 20-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tape Reel | Cut Tape (CT) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |
| Resolution | 12 bits | 12 bits | 12 bits | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |