Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP47FVB28-E/MQ

Description
OCTAL CHANNEL, 12-BIT, VOLATILE,
Datasheet
Description
OCTAL CHANNEL, 12-BIT, VOLATILE,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP47FVB28-E/MQ - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP47FVB28-E/MQ
Digital to Analog Converters (DAC) MCP47FVB28-E/MQ
OCTAL CHANNEL, 12-BIT, VOLATILE,

OCTAL CHANNEL, 12-BIT, VOLATILE,

Supplier's Site Datasheet
Dac, Octal, 12Bit, -40 To 125Deg C; Resolution (Bits) Microchip - 78AH6432 - Newark, An Avnet Company
Chicago, IL, United States
Dac, Octal, 12Bit, -40 To 125Deg C; Resolution (Bits) Microchip
78AH6432
Dac, Octal, 12Bit, -40 To 125Deg C; Resolution (Bits) Microchip 78AH6432
DAC, OCTAL, 12BIT, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VQFN-EP; No. of Pins:20Pins; Input Channel Type:Serial RoHS Compliant: Yes

DAC, OCTAL, 12BIT, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VQFN-EP; No. of Pins:20Pins; Input Channel Type:Serial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number MCP47FVB28-E/MQ 78AH6432
Product Name Digital to Analog Converters (DAC) Dac, Octal, 12Bit, -40 To 125Deg C; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - DSCA38-14E - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
PE converter - PE-VK-5.1 - Festo Corporation
Festo Corporation
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details