12 Bit Digital to Analog Converter 8 20-VQFN (5x5)
12 Bit Digital to Analog Converter 8 20-VQFN (5x5)
IC DAC 12BIT V-OUT 20VQFN
OCTAL CHANNEL, 12-BIT, VOLATILE,
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 150-MCP47FVB28-E/MQ-ND | MCP47FVB28-E/MQ | MCP47FVB28-E/MQ | MCP47FVB28-E/MQ |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C | I2C; I²C | ||
| Package Type | 20-VQFN Exposed Pad | 20-VQFN Exposed Pad | 20-VQFN Exposed Pad | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | |
| Pins | 20 | |||
| Resolution | 12 bits | 12 bits |