Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP47FVB18T-20E/ST

Description
10 Bit Digital to Analog Converter 8 20-TSSOP
Request a Quote Datasheet
Description
10 Bit Digital to Analog Converter 8 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 150-MCP47FVB18T-20E/STCT-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
150-MCP47FVB18T-20E/STCT-ND
Digital to Analog Converters (DAC) 150-MCP47FVB18T-20E/STCT-ND
10 Bit Digital to Analog Converter 8 20-TSSOP

10 Bit Digital to Analog Converter 8 20-TSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - 150-MCP47FVB18T-20E/STDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
150-MCP47FVB18T-20E/STDKR-ND
Digital to Analog Converters (DAC) 150-MCP47FVB18T-20E/STDKR-ND
10 Bit Digital to Analog Converter 8 20-TSSOP

10 Bit Digital to Analog Converter 8 20-TSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - 150-MCP47FVB18T-20E/STTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
150-MCP47FVB18T-20E/STTR-ND
Digital to Analog Converters (DAC) 150-MCP47FVB18T-20E/STTR-ND
10 Bit Digital to Analog Converter 8 20-TSSOP

10 Bit Digital to Analog Converter 8 20-TSSOP

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - MCP47FVB18T-20E/ST - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
MCP47FVB18T-20E/ST
Data Acquisition - Digital to Analog Converters (DAC) MCP47FVB18T-20E/ST
OCTAL CHANNEL, 10-BIT, VOLATILE,

OCTAL CHANNEL, 10-BIT, VOLATILE,

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - MCP47FVB18T-20E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
MCP47FVB18T-20E/ST
Digital to Analog Converters (DAC) MCP47FVB18T-20E/ST
10 Bit Digital to Analog Converter 8 20-TSSOP

10 Bit Digital to Analog Converter 8 20-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - MCP47FVB18T-20E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
MCP47FVB18T-20E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) MCP47FVB18T-20E/ST
IC DAC 10BIT V-OUT 20TSSOP

IC DAC 10BIT V-OUT 20TSSOP

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 150-MCP47FVB18T-20E/STCT-ND 150-MCP47FVB18T-20E/STDKR-ND 150-MCP47FVB18T-20E/STTR-ND MCP47FVB18T-20E/ST MCP47FVB18T-20E/ST MCP47FVB18T-20E/ST
Product Name Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type I2C; I2C I2C; I2C I2C; I2C I2C; I²C
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) 20-TSSOP (0.173\", 4.40mm Width)
Packing Method Cut Tape (CT) Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Resolution 10 bits 10 bits 10 bits 10 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - DAC121S101 MDR - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type Die
Packing Method Bulk; Bulk
View Details
Digital to Analogue Converters - 1904647 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Spi serial
Package Type μmax
Features Single-Supply
View Details
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details