Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP47FVB11A1-E/ST

Description
10 Bit Digital to Analog Converter 1 8-TSSOP
Request a Quote
Description
10 Bit Digital to Analog Converter 1 8-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP47FVB11A1-E/ST is a 10-bit Digital-to-Analog Converter (DAC) with a single voltage output and a TSSOP-8 package. It operates within a voltage range of 2.7V to 5.5V, with reduced specifications available down to 1.8V. This DAC features a rail-to-rail output and a fast settling time of 6 µs, making it suitable for applications requiring quick response times. The device supports multiple voltage reference options, including the device's VDD, an external VREF pin, or an internal band gap reference of 1.22V. Output gain can be configured for unity or 2x, depending on the selected reference voltage. The MCP47FVB11A1-E/ST also includes power-down modes that disconnect the output buffer and allow for pull-down resistor selection. With a low power consumption of less than 180 µA during normal operation and 650 nA in power-down mode, this DAC is ideal for low-power applications. It utilizes an I²C interface with support for standard, fast, and high-speed communication modes, making it versatile for various data acquisition systems and sensor calibration tasks. The operating temperature range extends from -40°C to +125°C, ensuring reliability in diverse environments.

Datasheet Summary
Powered by GS/AI

The MCP47FVB11A1-E/ST is a 10-bit Digital-to-Analog Converter (DAC) with a single voltage output and a TSSOP-8 package. It operates within a voltage range of 2.7V to 5.5V, with reduced specifications available down to 1.8V. This DAC features a rail-to-rail output and a fast settling time of 6 µs, making it suitable for applications requiring quick response times. The device supports multiple voltage reference options, including the device's VDD, an external VREF pin, or an internal band gap reference of 1.22V. Output gain can be configured for unity or 2x, depending on the selected reference voltage. The MCP47FVB11A1-E/ST also includes power-down modes that disconnect the output buffer and allow for pull-down resistor selection. With a low power consumption of less than 180 µA during normal operation and 650 nA in power-down mode, this DAC is ideal for low-power applications. It utilizes an I²C interface with support for standard, fast, and high-speed communication modes, making it versatile for various data acquisition systems and sensor calibration tasks. The operating temperature range extends from -40°C to +125°C, ensuring reliability in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP47FVB11A1-E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MCP47FVB11A1-E/ST-ND
Digital to Analog Converters (DAC) MCP47FVB11A1-E/ST-ND
10 Bit Digital to Analog Converter 1 8-TSSOP

10 Bit Digital to Analog Converter 1 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - MCP47FVB11A1-E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
MCP47FVB11A1-E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) MCP47FVB11A1-E/ST
IC DAC 10BIT V-OUT 8TSSOP

IC DAC 10BIT V-OUT 8TSSOP

Supplier's Site
Digital to Analog Converters (DAC) - MCP47FVB11A1-E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
MCP47FVB11A1-E/ST
Digital to Analog Converters (DAC) MCP47FVB11A1-E/ST
10 Bit Digital to Analog Converter 1 8-TSSOP

10 Bit Digital to Analog Converter 1 8-TSSOP

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
MCP47FVB11A1-E/ST
Data Acquisition - Digital to Analog Converters (DAC) MCP47FVB11A1-E/ST
IC DAC 10BIT V-OUT 8TSSOP

IC DAC 10BIT V-OUT 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number MCP47FVB11A1-E/ST-ND MCP47FVB11A1-E/ST MCP47FVB11A1-E/ST MCP47FVB11A1-E/ST
Product Name Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type I2C; I2C I2C; I²C
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" 8-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 10 bits 10 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1922573P - RS Components, Ltd.
Specs
Package Type μMAX
Pins 8
Resolution 10 bits
View Details
Digital-to-Analog Converter IC - 793-DAC38J84EVM - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Serial JESD204B, SPI™
Package Type Box
Packing Method Box
View Details
2 suppliers