Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP47FVB01A3T-E/ST

Description
8 Bit Digital to Analog Converter 1 8-TSSOP
Request a Quote
Description
8 Bit Digital to Analog Converter 1 8-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP47FVB01A3T-E/ST is an 8-bit Digital-to-Analog Converter (DAC) designed for applications requiring a single voltage output. It operates within a voltage range of 2.7V to 5.5V, with reduced specifications available down to 1.8V. The device features a rail-to-rail output and a fast settling time of 6 µs, making it suitable for dynamic applications. This DAC supports an I²C interface with multiple speed options, including standard (100 kbps), fast (400 kbps), and high-speed modes (up to 3.4 Mbps). It offers flexibility in voltage reference selection, allowing the use of the device's VDD, an external reference, or an internal bandgap reference of 1.22V. The output gain can be configured for unity or double gain, depending on the reference used. Power consumption is low, with typical operating currents of less than 180 µA in normal mode and 650 nA in power-down mode. The device also includes power-on/brown-out reset protection and configurable pull-down resistors for the output. The MCP47FVB01A3T-E/ST is packaged in an 8-lead TSSOP and is rated for an extended temperature range of -40°C to +125°C, making it suitable for a variety of industrial and portable applications.

Datasheet Summary
Powered by GS/AI

The MCP47FVB01A3T-E/ST is an 8-bit Digital-to-Analog Converter (DAC) designed for applications requiring a single voltage output. It operates within a voltage range of 2.7V to 5.5V, with reduced specifications available down to 1.8V. The device features a rail-to-rail output and a fast settling time of 6 µs, making it suitable for dynamic applications. This DAC supports an I²C interface with multiple speed options, including standard (100 kbps), fast (400 kbps), and high-speed modes (up to 3.4 Mbps). It offers flexibility in voltage reference selection, allowing the use of the device's VDD, an external reference, or an internal bandgap reference of 1.22V. The output gain can be configured for unity or double gain, depending on the reference used. Power consumption is low, with typical operating currents of less than 180 µA in normal mode and 650 nA in power-down mode. The device also includes power-on/brown-out reset protection and configurable pull-down resistors for the output. The MCP47FVB01A3T-E/ST is packaged in an 8-lead TSSOP and is rated for an extended temperature range of -40°C to +125°C, making it suitable for a variety of industrial and portable applications.

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP47FVB01A3T-E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MCP47FVB01A3T-E/ST-ND
Digital to Analog Converters (DAC) MCP47FVB01A3T-E/ST-ND
8 Bit Digital to Analog Converter 1 8-TSSOP

8 Bit Digital to Analog Converter 1 8-TSSOP

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
MCP47FVB01A3T-E/ST
Data Acquisition - Digital to Analog Converters (DAC) MCP47FVB01A3T-E/ST
IC DAC 8BIT V-OUT 8TSSOP

IC DAC 8BIT V-OUT 8TSSOP

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - MCP47FVB01A3T-E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
MCP47FVB01A3T-E/ST
Digital to Analog Converters (DAC) MCP47FVB01A3T-E/ST
8 Bit Digital to Analog Converter 1 8-TSSOP

8 Bit Digital to Analog Converter 1 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - MCP47FVB01A3T-E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
MCP47FVB01A3T-E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) MCP47FVB01A3T-E/ST
IC DAC 8BIT V-OUT 8TSSOP

IC DAC 8BIT V-OUT 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number MCP47FVB01A3T-E/ST-ND MCP47FVB01A3T-E/ST MCP47FVB01A3T-E/ST MCP47FVB01A3T-E/ST
Product Name Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type I2C; I2C I2C; I²C
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) 8-TSSOP (0.173\", 4.40mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Resolution 8 bits 8 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - DAC38RF83GIAAV - Quarktwin Technology Ltd.
Specs
Package Type 144-FBGA, FCBGA
Packing Method Bulk; Bulk
Resolution 14 bits
View Details
Digital to Analogue Converters - 1905558 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details
8bit 6ch D/A converter - BH2228FV - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
Interface Type SPI
Package Type SSOP
Screening Level Commercial
View Details
3 suppliers