IC DAC 8BIT V-OUT 8TSSOP Product overview: MCP47FVB01A0-E/ST from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP47FVB01A0-E/S
8 Bit Digital to Analog Converter 1 8-TSSOP
8 Bit Digital to Analog Converter 1 8-TSSOP
IC DAC 8BIT V-OUT 8TSSOP
IC DAC 8BIT V-OUT 8TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-MCP47FVB01A0-E/ST | MCP47FVB01A0-E/ST-ND | MCP47FVB01A0-E/ST | MCP47FVB01A0-E/ST | MCP47FVB01A0-E/ST |
| Product Name | 8-bit 8BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | I2C | I2C; I2C | I2C; I²C | ||
| Package Type | Tube | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | 8-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tube | Tube | Tube; Tube | Tube; Tube | |
| Pins | 8 | ||||
| Resolution | 8 bits | 8 bits | 8 bits |