Microchip Technology, Inc. 12-Bit Quad Output DAC w/EEPROM and I2C™ MCP47FEB24

Description
MCP47FEB24 is a quad channel, 12-bit, voltage output Digital-to-Analog Converter with EEPROM and an I2C Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance, low power consumption and fast settling time. The device has integrated EEPROM to save DAC settings at power down. It is suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications, and portable instrument. For different resolutions and number of output channels, please check out our other parts in the MCP47FEBxx family. Additional Features 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 6 µs (typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 6 µs (typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 6 µs (typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 6 µs (typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 6 µs (typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 6 µs (typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 6 µs (typ) 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 6 µs (typ) Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit Resolutions Rail-to-Rail Output Fast Settling Time: 6 µs (typ) Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ) Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source) Unity (1x) 2x (when not using internal VDD as voltage source) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down) Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ) Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max) Single-Supply Operation: 2.7V to 5.5V I2C™ Interface 8-lead TSSOP Package Extended Temperature Range: -40°C to +125°C
Datasheet
Description
MCP47FEB24 is a quad channel, 12-bit, voltage output Digital-to-Analog Converter with EEPROM and an I2C Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance, low power consumption and fast settling time. The device has integrated EEPROM to save DAC settings at power down. It is suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications, and portable instrument. For different resolutions and number of output channels, please check out our other parts in the MCP47FEBxx family. Additional Features 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 6 µs (typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 6 µs (typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 6 µs (typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 6 µs (typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 6 µs (typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 6 µs (typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 6 µs (typ) 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 6 µs (typ) Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit Resolutions Rail-to-Rail Output Fast Settling Time: 6 µs (typ) Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ) Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source) Unity (1x) 2x (when not using internal VDD as voltage source) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down) Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ) Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max) Single-Supply Operation: 2.7V to 5.5V I2C™ Interface 8-lead TSSOP Package Extended Temperature Range: -40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-Bit Quad Output DAC w/EEPROM and I2C™ - MCP47FEB24 - Microchip Technology, Inc.
Chandler, AZ, United States
12-Bit Quad Output DAC w/EEPROM and I2C™
MCP47FEB24
12-Bit Quad Output DAC w/EEPROM and I2C™ MCP47FEB24
MCP47FEB24 is a quad channel, 12-bit, voltage output Digital-to-Analog Converter with EEPROM and an I2C Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance, low power consumption and fast settling time. The device has integrated EEPROM to save DAC settings at power down. It is suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications, and portable instrument. For different resolutions and number of output channels, please check out our other parts in the MCP47FEBxx family. Additional Features 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 6 µs (typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 6 µs (typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 6 µs (typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 6 µs (typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 6 µs (typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 6 µs (typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 6 µs (typ) 12-bit ResolutionsRail-to-R ail OutputFast Settling Time: 6 µs (typ) Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C 12-bit Resolutions Rail-to-Rail Output Fast Settling Time: 6 µs (typ) Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ) Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source) Unity (1x) 2x (when not using internal VDD as voltage source) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down) Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ) Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max) Single-Supply Operation: 2.7V to 5.5V I2C™ Interface 8-lead TSSOP Package Extended Temperature Range: -40°C to +125°C

MCP47FEB24 is a quad channel, 12-bit, voltage output Digital-to-Analog Converter with EEPROM and an I2C Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance, low power consumption and fast settling time. The device has integrated EEPROM to save DAC settings at power down. It is suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications, and portable instrument.
For different resolutions and number of output channels, please check out our other parts in the MCP47FEBxx family.

Additional Features

  • 12-bit ResolutionsRail-to-Rail OutputFast Settling Time: 6 µs (typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C
    • 12-bit ResolutionsRail-to-Rail OutputFast Settling Time: 6 µs (typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C
    • 12-bit ResolutionsRail-to-Rail OutputFast Settling Time: 6 µs (typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C
    • 12-bit ResolutionsRail-to-Rail OutputFast Settling Time: 6 µs (typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C
    • 12-bit ResolutionsRail-to-Rail OutputFast Settling Time: 6 µs (typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C
    • 12-bit ResolutionsRail-to-Rail OutputFast Settling Time: 6 µs (typ)Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C
  • 12-bit ResolutionsRail-to-Rail OutputFast Settling Time: 6 µs (typ)
    • 12-bit ResolutionsRail-to-Rail OutputFast Settling Time: 6 µs (typ)
    • Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C
    • 12-bit Resolutions
    • Rail-to-Rail Output
    • Fast Settling Time: 6 µs (typ)
  • Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C
    • Device VDDExternal VREF (buffered or unbuffered)Internal Bandgap (1.22V typ)Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)Unity (1x)2x (when not using internal VDD as voltage source)User programmed POR/BOR output setting recall and Device Configuration bitsAuto Recall of Saved DAC register settingAuto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)Disconnects output buffer (High Impedance)Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)Normal Operation: 180µA (max)Power Down Operation: 650nA (typ)EEPROM write cycle: 1.9mA (max)Single-Supply Operation: 2.7V to 5.5VI2C™ Interface8-lead TSSOP PackageExtended Temperature Range: -40°C to +125°C
    • Device VDD
    • External VREF (buffered or unbuffered)
    • Internal Bandgap (1.22V typ)
    • Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source)
    • Unity (1x)
    • 2x (when not using internal VDD as voltage source)
    • User programmed POR/BOR output setting recall and Device Configuration bits
    • Auto Recall of Saved DAC register setting
    • Auto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)
    • Disconnects output buffer (High Impedance)
    • Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)
    • Normal Operation: 180µA (max)
    • Power Down Operation: 650nA (typ)
    • EEPROM write cycle: 1.9mA (max)
    • Single-Supply Operation: 2.7V to 5.5V
    • I2C™ Interface
    • 8-lead TSSOP Package
    • Extended Temperature Range: -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number MCP47FEB24
Product Name 12-Bit Quad Output DAC w/EEPROM and I2C™
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 99326-01329 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers