The MCP47FEB22A0-E/ST is a 12-bit Digital-to-Analog Converter (DAC) with a dual voltage output and a nonvolatile memory feature. It operates within a voltage range of 1.8V to 5.5V and provides a rail-to-rail output. The device supports multiple voltage reference options, including the internal band gap voltage of 1.22V, device VDD, or an external VREF pin. It features a fast settling time of 6 µs and offers selectable output gain options of 1x or 2x. This DAC utilizes an I²C interface, supporting standard, fast, and high-speed modes, making it suitable for various applications such as sensor calibration, data acquisition systems, and low-power portable instrumentation. The MCP47FEB22A0-E/ST also includes power-down modes to minimize power consumption, with typical values of less than 180 µA during normal operation and 650 nA in power-down mode. The extended temperature range of -40°C to +125°C enhances its applicability in diverse environments.
12 Bit Digital to Analog Converter 2 8-TSSOP
DAC 12-Bit 2-Ch I2C 8-Pin TSSOP
DAC 12-Bit 2-Ch I2C 8-Pin TSSOP
DAC 12-Bit 2-Ch I2C 8-Pin TSSOP
D/A Converter, 1 Func, Serial Input Loading, 6us Settling Time, PDSO8
IC DAC 12BIT V-OUT 8TSSOP Product overview: MCP47FEB22A0-E/ST from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP47FEB22A0-E/S
Manufacturer: Microchip Technology
Win Source Part Number: 1322790-MCP47FEB22A0
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 12
Data Interface: I2C
Reference Type: External, Internal, Supply
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 6µs (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±1.5, ±0.2
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP47FEB22A0-E/ST-CR
Base Product Number: MCP47FEB22
RoHS Status: ROHS3 Compliant
12 Bit Digital to Analog Converter 2 8-TSSOP
IC DAC 12BIT V-OUT 8TSSOP
IC DAC 12BIT V-OUT 8TSSOP
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | MCP47FEB22A0-E/ST-ND | 8793255 | 8793255P | MCP47FEB22A0-E/ST | 701-MCP47FEB22A0-E/ST | 1322790-MCP47FEB22A0-E/ST | MCP47FEB22A0-E/ST | MCP47FEB22A0-E/ST | MCP47FEB22A0-E/ST |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analogue Converters | Digital to Analogue Converters | 12BIT Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | I2C; I2C | Serial; I2C; Serial (i2c) | Serial | I2C | I2C; I2C | I2C; I²C | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; Tssop | SSOP; TSSOP; TSSOP | SOP; SSOP; TSSOP8 | Tube | SOP; SSOP; TSSOP; 8-TSSOP (0.173", 4.40mm Width) | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | 8-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tube | Tube; Tube | Tube | Tube; Tube | Tube; Tube | Tube; Tube | |||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |