Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP47FEB21A0-E/ST

Description
IC DAC 12BIT V-OUT 8TSSOP
Datasheet
Description
IC DAC 12BIT V-OUT 8TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP47FEB21A0-E/ST - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP47FEB21A0-E/ST
Digital to Analog Converters (DAC) MCP47FEB21A0-E/ST
IC DAC 12BIT V-OUT 8TSSOP

IC DAC 12BIT V-OUT 8TSSOP

Supplier's Site Datasheet
Dac, 12Bit, 3.4Msps, Tssop-8; Resolution (Bits) Microchip - 62X0557 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 12Bit, 3.4Msps, Tssop-8; Resolution (Bits) Microchip
62X0557
Dac, 12Bit, 3.4Msps, Tssop-8; Resolution (Bits) Microchip 62X0557
DAC, 12BIT, 3.4MSPS, TSSOP-8; Resolution (Bits):12bit; Sampling Rate:3.4MSPS; Input Channel Type:Differential; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:8Pins; Data Interface:I2C; Product Range:- RoHS Compliant: Yes

DAC, 12BIT, 3.4MSPS, TSSOP-8; Resolution (Bits):12bit; Sampling Rate:3.4MSPS; Input Channel Type:Differential; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:8Pins; Data Interface:I2C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number MCP47FEB21A0-E/ST 62X0557
Product Name Digital to Analog Converters (DAC) Dac, 12Bit, 3.4Msps, Tssop-8; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - DSCA45-04 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
PE converter - PE-1/8-1N-SW - Festo Corporation
Specs
Outputs Relay Output
AC Voltage 12 V ~ 250 V
Operating Temperature 32 to 140 F (0 to 60 C)
View Details