Microchip Technology, Inc. 12-Bit Single Output DAC w/EEPROM and I2C™ MCP47FEB21

Description
MCP47FEB21 is a single channel, 12-bit, voltage output Digital-to-Analog Converter with EEPROM and an I2C Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance, low power consumption and fast settling time. The device has integrated EEPROM to save DAC settings at power down. It is suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications, and portable instrument. For different resolutions and number of output channels, please check out our other parts in the MCP47FEBxx family. Additional Features 12-bit Resolutions Rail-to-Rail Output Fast Settling Time: 6 µs (typ) DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ) Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source) Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down) Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ) Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max) Single-Supply Operation: 2.7V to 5.5V I2C™ Interface 8-lead TSSOP Package Extended Temperature Range: -40°C to +125°C
Datasheet
Description
MCP47FEB21 is a single channel, 12-bit, voltage output Digital-to-Analog Converter with EEPROM and an I2C Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance, low power consumption and fast settling time. The device has integrated EEPROM to save DAC settings at power down. It is suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications, and portable instrument. For different resolutions and number of output channels, please check out our other parts in the MCP47FEBxx family. Additional Features 12-bit Resolutions Rail-to-Rail Output Fast Settling Time: 6 µs (typ) DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ) Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source) Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down) Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ) Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max) Single-Supply Operation: 2.7V to 5.5V I2C™ Interface 8-lead TSSOP Package Extended Temperature Range: -40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-Bit Single Output DAC w/EEPROM and I2C™ - MCP47FEB21 - Microchip Technology, Inc.
Chandler, AZ, United States
12-Bit Single Output DAC w/EEPROM and I2C™
MCP47FEB21
12-Bit Single Output DAC w/EEPROM and I2C™ MCP47FEB21
MCP47FEB21 is a single channel, 12-bit, voltage output Digital-to-Analog Converter with EEPROM and an I2C Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance, low power consumption and fast settling time. The device has integrated EEPROM to save DAC settings at power down. It is suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications, and portable instrument. For different resolutions and number of output channels, please check out our other parts in the MCP47FEBxx family. Additional Features 12-bit Resolutions Rail-to-Rail Output Fast Settling Time: 6 µs (typ) DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ) Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source) Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down) Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ) Low Power Consumption Normal Operation: 180µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max) Single-Supply Operation: 2.7V to 5.5V I2C™ Interface 8-lead TSSOP Package Extended Temperature Range: -40°C to +125°C

MCP47FEB21 is a single channel, 12-bit, voltage output Digital-to-Analog Converter with EEPROM and an I2C Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance, low power consumption and fast settling time. The device has integrated EEPROM to save DAC settings at power down. It is suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications, and portable instrument.
For different resolutions and number of output channels, please check out our other parts in the MCP47FEBxx family.

Additional Features

    • 12-bit Resolutions
    • Rail-to-Rail Output
    • Fast Settling Time: 6 µs (typ)
    • DAC Voltage Reference Options:
      • Device VDD
      • External VREF (buffered or unbuffered)
      • Internal Bandgap (1.22V typ)
    • Output Gain Options:
      • Unity (1x)
      • 2x (when not using internal VDD as voltage source)
    • Non-Volatile Memory (EEPROM)
      • User programmed POR/BOR output setting recall and Device Configuration bits
      • Auto Recall of Saved DAC register setting
      • Auto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)
    • Power-Down modes:
      • Disconnects output buffer (High Impedance)
      • Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)
    • Low Power Consumption
      • Normal Operation: 180µA (max)
      • Power Down Operation: 650nA (typ)
      • EEPROM write cycle: 1.9mA (max)
    • Single-Supply Operation: 2.7V to 5.5V
    • I2C™ Interface
    • 8-lead TSSOP Package
    • Extended Temperature Range: -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number MCP47FEB21
Product Name 12-Bit Single Output DAC w/EEPROM and I2C™
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details