10 Bit Digital to Analog Converter 2 8-TSSOP
10 Bit Digital to Analog Converter 2 8-TSSOP
IC DAC 10BIT V-OUT 8TSSOP
IC DAC 10BIT V-OUT 8TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | MCP47FEB12A3-E/ST-ND | MCP47FEB12A3-E/ST | MCP47FEB12A3-E/ST | MCP47FEB12A3-E/ST |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C | I2C; I²C | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | 8-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | |
| Resolution | 10 bits | 10 bits | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |