Microchip Technology, Inc. Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP47FEB12A2-E/ST MCP47FEB12A2-E/ST

Description
Manufacturer: Microchip Technology Win Source Part Number: 884218-MCP47FEB12A2- E/ST Operating Temperature Range: -40°C ~ 125°C Features: 10 Bit Digital to Analog Converter 2 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: MCP47FEB12 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 884218-MCP47FEB12A2- E/ST Operating Temperature Range: -40°C ~ 125°C Features: 10 Bit Digital to Analog Converter 2 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: MCP47FEB12 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP47FEB12A2-E/ST is a 10-bit Digital-to-Analog Converter (DAC) featuring a single voltage output and an I²C interface. It operates within a voltage range of 2.7V to 5.5V, with reduced specifications available from 1.8V to 2.7V. The device supports rail-to-rail output and has a fast settling time of 6 µs, making it suitable for applications requiring quick response times. This DAC includes nonvolatile memory (EEPROM) for user-programmed settings, allowing for power-on reset and brown-out reset configurations. It features multiple voltage reference options, including device VDD, an external VREF pin, or an internal bandgap reference of 1.22V. The output gain can be set to unity or 2x, depending on the configuration. The MCP47FEB12A2-E/ST is designed for low power consumption, with typical operating currents of less than 180 µA in normal mode and only 650 nA in power-down mode. It supports various I²C communication speeds, including standard (100 kbps), fast (400 kbps), and high-speed modes (up to 3.4 Mbps). The device is packaged in an 8-lead TSSOP and is rated for an extended temperature range of -40°C to +125°C, making it suitable for a wide range of industrial and consumer applications.

Datasheet Summary
Powered by GS/AI

The MCP47FEB12A2-E/ST is a 10-bit Digital-to-Analog Converter (DAC) featuring a single voltage output and an I²C interface. It operates within a voltage range of 2.7V to 5.5V, with reduced specifications available from 1.8V to 2.7V. The device supports rail-to-rail output and has a fast settling time of 6 µs, making it suitable for applications requiring quick response times. This DAC includes nonvolatile memory (EEPROM) for user-programmed settings, allowing for power-on reset and brown-out reset configurations. It features multiple voltage reference options, including device VDD, an external VREF pin, or an internal bandgap reference of 1.22V. The output gain can be set to unity or 2x, depending on the configuration. The MCP47FEB12A2-E/ST is designed for low power consumption, with typical operating currents of less than 180 µA in normal mode and only 650 nA in power-down mode. It supports various I²C communication speeds, including standard (100 kbps), fast (400 kbps), and high-speed modes (up to 3.4 Mbps). The device is packaged in an 8-lead TSSOP and is rated for an extended temperature range of -40°C to +125°C, making it suitable for a wide range of industrial and consumer applications.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP47FEB12A2-E/ST
884218-MCP47FEB12A2-E/ST
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP47FEB12A2-E/ST 884218-MCP47FEB12A2-E/ST
Manufacturer: Microchip Technology Win Source Part Number: 884218-MCP47FEB12A2- E/ST Operating Temperature Range: -40°C ~ 125°C Features: 10 Bit Digital to Analog Converter 2 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: MCP47FEB12 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 884218-MCP47FEB12A2-E/ST
Operating Temperature Range: -40°C ~ 125°C
Features: 10 Bit Digital to Analog Converter 2 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MCP47FEB12
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Digital to Analog Converters (DAC) - MCP47FEB12A2-E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MCP47FEB12A2-E/ST-ND
Digital to Analog Converters (DAC) MCP47FEB12A2-E/ST-ND
10 Bit Digital to Analog Converter 2 8-TSSOP

10 Bit Digital to Analog Converter 2 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
10BIT Digital-to-Analog Converter IC
701-MCP47FEB12A2-E/ST
10BIT Digital-to-Analog Converter IC 701-MCP47FEB12A2-E/ST
IC DAC 10BIT V-OUT 8TSSOP Product overview: MCP47FEB12A2-E/ST from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP47FEB12A2-E/S T can be used for catalog matching and distributor lookup.

IC DAC 10BIT V-OUT 8TSSOP Product overview: MCP47FEB12A2-E/ST from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP47FEB12A2-E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - MCP47FEB12A2-E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
MCP47FEB12A2-E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) MCP47FEB12A2-E/ST
IC DAC 10BIT V-OUT 8TSSOP

IC DAC 10BIT V-OUT 8TSSOP

Supplier's Site
Digital to Analog Converters (DAC) - MCP47FEB12A2-E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
MCP47FEB12A2-E/ST
Digital to Analog Converters (DAC) MCP47FEB12A2-E/ST
10 Bit Digital to Analog Converter 2 8-TSSOP

10 Bit Digital to Analog Converter 2 8-TSSOP

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
MCP47FEB12A2-E/ST
Data Acquisition - Digital to Analog Converters (DAC) MCP47FEB12A2-E/ST
IC DAC 10BIT V-OUT 8TSSOP

IC DAC 10BIT V-OUT 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 884218-MCP47FEB12A2-E/ST MCP47FEB12A2-E/ST-ND 701-MCP47FEB12A2-E/ST MCP47FEB12A2-E/ST MCP47FEB12A2-E/ST MCP47FEB12A2-E/ST
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP47FEB12A2-E/ST Digital to Analog Converters (DAC) 10BIT Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Package Type SOP; SSOP; TSSOP; 8-TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" Tube 8-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Interface Type I2C; I2C I2C I2C; I²C
Packing Method Tube Tube Tube; Tube Tube; Tube
Resolution 10 bits 10 bits 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

DAC101S101 10-Bit Micro Power, RRO Digital-to-Analog Converter - DAC101S101CIMM - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
8 suppliers
Digital to Analogue Converters - 5385233P - RS Components, Ltd.
Specs
Package Type MSOP
Pins 10
Resolution 8 bits
View Details
8bit 12ch D/A converter - BH2221FV - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type SSOP
Screening Level Commercial
View Details
4 suppliers