The MCP47FEB1X is a 10-bit Digital-to-Analog Converter (DAC) with a sampling rate of 3.4 Msps, packaged in an 8-lead TSSOP. It operates within a supply voltage range of 1.8V to 5.5V and features a rail-to-rail output. The device supports an I²C interface with standard, fast, and high-speed modes, allowing for flexible communication options. This DAC includes nonvolatile memory for user-programmed settings, enabling auto recall of saved configurations and power-on/brown-out reset protection. It offers low power consumption, with typical operating currents of less than 180 µA in normal mode and 650 nA in power-down mode. The MCP47FEB1X is suitable for applications such as sensor calibration, data acquisition systems, and low-power portable instrumentation, making it a versatile choice for engineers looking for reliable DAC solutions.
DAC, 10BIT, 3.4MSPS, TSSOP-8; Resolution (Bits):10bit; Sampling Rate:3.4MSPS; Input Channel Type:Differential; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:8Pins; Data Interface:I2C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital-to-Analog Converters |
| Product Number | 62X0549 |
| Product Name | Dac, 10Bit, 3.4Msps, Tssop-8; Resolution (Bits) Microchip |
| Resolution | 10 bits |