Microchip Technology, Inc. 8-Bit Octal Output DAC w/EEPROM and I2C™ MCP47FEB08

Description
MCP47FEB08 is a octal channel, 8-bit, voltage output Digital-to-Analog Converter with EEPROM and an I2C Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance, low power consumption and fast settling time. The device has integrated EEPROM to save DAC settings at power down. It is suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications, and portable instrument. For different resolutions and number of output channels, please check out our other parts in the MCP47FEBxx family.
Datasheet
Description
MCP47FEB08 is a octal channel, 8-bit, voltage output Digital-to-Analog Converter with EEPROM and an I2C Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance, low power consumption and fast settling time. The device has integrated EEPROM to save DAC settings at power down. It is suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications, and portable instrument. For different resolutions and number of output channels, please check out our other parts in the MCP47FEBxx family.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Bit Octal Output DAC w/EEPROM and I2C™ - MCP47FEB08 - Microchip Technology, Inc.
Chandler, AZ, United States
8-Bit Octal Output DAC w/EEPROM and I2C™
MCP47FEB08
8-Bit Octal Output DAC w/EEPROM and I2C™ MCP47FEB08
MCP47FEB08 is a octal channel, 8-bit, voltage output Digital-to-Analog Converter with EEPROM and an I2C Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance, low power consumption and fast settling time. The device has integrated EEPROM to save DAC settings at power down. It is suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications, and portable instrument. For different resolutions and number of output channels, please check out our other parts in the MCP47FEBxx family.

MCP47FEB08 is a octal channel, 8-bit, voltage output Digital-to-Analog Converter with EEPROM and an I2C Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance, low power consumption and fast settling time. The device has integrated EEPROM to save DAC settings at power down. It is suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications, and portable instrument.
For different resolutions and number of output channels, please check out our other parts in the MCP47FEBxx family.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number MCP47FEB08
Product Name 8-Bit Octal Output DAC w/EEPROM and I2C™
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 93Z451FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers