8 Bit Digital to Analog Converter 8 20-VQFN (5x5)
Win Source Part Number: 1366559-MCP47FEB08-E
Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
Mfr: Microchip Technology
Series: MCP
Package: Tube
Product Status: Active
Package / Case: 20-VQFN Exposed Pad
Supplier Device Package: 20-VQFN (5x5)
Base Product Number: MCP47FEB08
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Voltage - Buffered, Voltage - Unbuffered
Number of Bits: 8
Number of D/A Converters: 8
Settling Time: 7.8µs (Typ)
Differential Output: No
Data Interface: I²C
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
INL/DNL (LSB): ±0.1, ±0.0125LSB
IC DAC 8BIT V-OUT 20VQFN Product overview: MCP47FEB08-E/MQ from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP47FEB08-E/MQ can be used for catalog matching and distributor lookup.
OCTAL CHANNEL, 8-BIT, EEPROM, I2
8 Bit Digital to Analog Converter 8 20-VQFN (5x5)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 150-MCP47FEB08-E/MQ-ND | 1366559-MCP47FEB08-E/MQ | 701-MCP47FEB08-E/MQ | MCP47FEB08-E/MQ | MCP47FEB08-E/MQ |
| Product Name | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | 8-bit 8BIT Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C | I²C | I2C | I2C; I²C | |
| Package Type | 20-VQFN Exposed Pad | Tube | 20-VQFN Exposed Pad | ||
| Packing Method | Tube | Tube | Tube; Tube | ||
| Pins | 20 | 20 | |||
| Resolution | 8 bits | 8 bits | 8 bits |