Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP47FEB08-E/MQ

Description
OCTAL CHANNEL, 8-BIT, EEPROM, I2
Datasheet
Description
OCTAL CHANNEL, 8-BIT, EEPROM, I2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP47FEB08-E/MQ - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP47FEB08-E/MQ
Digital to Analog Converters (DAC) MCP47FEB08-E/MQ
OCTAL CHANNEL, 8-BIT, EEPROM, I2

OCTAL CHANNEL, 8-BIT, EEPROM, I2

Supplier's Site Datasheet
Dac, Octal, 8Bit, -40 To 125Deg C; Resolution (Bits) Microchip - 78AH6412 - Newark, An Avnet Company
Chicago, IL, United States
Dac, Octal, 8Bit, -40 To 125Deg C; Resolution (Bits) Microchip
78AH6412
Dac, Octal, 8Bit, -40 To 125Deg C; Resolution (Bits) Microchip 78AH6412
DAC, OCTAL, 8BIT, -40 TO 125DEG C; Resolution (Bits):8bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VQFN-EP; No. of Pins:20Pins; Input Channel Type:Serial RoHS Compliant: Yes

DAC, OCTAL, 8BIT, -40 TO 125DEG C; Resolution (Bits):8bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VQFN-EP; No. of Pins:20Pins; Input Channel Type:Serial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number MCP47FEB08-E/MQ 78AH6412
Product Name Digital to Analog Converters (DAC) Dac, Octal, 8Bit, -40 To 125Deg C; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - DSCA40-08 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Signal conditioner - SVE4-US-R-HM8-2N-M8 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details