Microchip Technology, Inc. 8-Bit Quad Output DAC w/EEPROM and I2C™ MCP47FEB04

Description
MCP47FEB04 is a quad channel, 8-bit, voltage output Digital-to-Analog Converter with EEPROM and an I2C Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance, low power consumption and fast settling time. The device has integrated EEPROM to save DAC settings at power down. It is suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications, and portable instrument. For different resolutions and number of output channels, please check out our other parts in the MCP47FEBxx family.
Datasheet
Description
MCP47FEB04 is a quad channel, 8-bit, voltage output Digital-to-Analog Converter with EEPROM and an I2C Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance, low power consumption and fast settling time. The device has integrated EEPROM to save DAC settings at power down. It is suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications, and portable instrument. For different resolutions and number of output channels, please check out our other parts in the MCP47FEBxx family.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Bit Quad Output DAC w/EEPROM and I2C™ - MCP47FEB04 - Microchip Technology, Inc.
Chandler, AZ, United States
8-Bit Quad Output DAC w/EEPROM and I2C™
MCP47FEB04
8-Bit Quad Output DAC w/EEPROM and I2C™ MCP47FEB04
MCP47FEB04 is a quad channel, 8-bit, voltage output Digital-to-Analog Converter with EEPROM and an I2C Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance, low power consumption and fast settling time. The device has integrated EEPROM to save DAC settings at power down. It is suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications, and portable instrument. For different resolutions and number of output channels, please check out our other parts in the MCP47FEBxx family.

MCP47FEB04 is a quad channel, 8-bit, voltage output Digital-to-Analog Converter with EEPROM and an I2C Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance, low power consumption and fast settling time. The device has integrated EEPROM to save DAC settings at power down. It is suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications, and portable instrument.
For different resolutions and number of output channels, please check out our other parts in the MCP47FEBxx family.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number MCP47FEB04
Product Name 8-Bit Quad Output DAC w/EEPROM and I2C™
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 28C64AX-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details