Manufacturer: Microchip Technology
Win Source Part Number: 1322789-MCP47CVB02-E
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Output Type: Voltage - Buffered
Architecture: Current Source
Number of Bits: 8
Data Interface: I2C
Reference Type: External, Internal
Voltage - Supply, Analog: 1.8V ~ 5.5V
Voltage - Supply, Digital: 1.8V ~ 5.5V
Settling Time: 16µs (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.1, ±0.1
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 82
HTSUS: 8542.39.0001
Base Product Number: MCP47CVB02
Moisture Sensitivity Level (MSL): 3 (168 Hours)
8 Bit Digital to Analog Converter 2 10-MSOP
IC DAC 8BIT V-OUT 10MSOP Product overview: MCP47CVB02-E/UN from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP47CVB02-E/UN can be used for catalog matching and distributor lookup.
IC DAC 8BIT V-OUT 10MSOP
8 Bit Digital to Analog Converter 2 10-MSOP
IC DAC 8BIT V-OUT 10MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 1322789-MCP47CVB02-E/UN | MCP47CVB02-E/UN-ND | 701-MCP47CVB02-E/UN | MCP47CVB02-E/UN | MCP47CVB02-E/UN | MCP47CVB02-E/UN |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 8-bit 8BIT Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C | I2C; I2C | I2C | I2C; I²C | ||
| Package Type | SOP; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Tube | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Packing Method | Tube; Tube | Tube | Tube | Tube; Tube | Tube; Tube | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Settling Time | 16 µs | 16 µs | 16 µs |