IC DAC 8BIT 16-QFN
IC DAC 8BIT 16-QFN
IC DAC 8BIT 16-QFN
8 Bit Digital to Analog Converter 1 16-QFN (3x3)
DAC- I2C, SINGLE CHANNEL, 8-BIT
| DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 150-MCP47CMD01T-E/MGTR-ND | 150-MCP47CMD01T-E/MGDKR-ND | 150-MCP47CMD01T-E/MGCT-ND | MCP47CMD01T-E/MG | MCP47CMD01T-E/MG |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C | I2C; I2C | I2C; I2C | ||
| Package Type | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | |
| Packing Method | Tape Reel | Digi-Reel® | Cut Tape (CT) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |
| Pins | 16 | 16 | 16 | ||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits |