The MCP47CMD01-E/MF is a digital-to-analog converter (DAC) from Quarktwin Technology Ltd. It features a buffered voltage output with 8-bit, 10-bit, and 12-bit resolution options, making it suitable for various applications requiring precise analog signal generation. The device operates within a voltage range of 2.7V to 5.5V, with reduced specifications available down to 1.8V. It includes nonvolatile memory for storing power-up output values and configuration settings, allowing for up to 32 write cycles per memory location. This DAC supports an I²C interface, compatible with standard (100 kHz), fast (400 kHz), and high-speed (up to 3.4 Mbps) communication modes. The reference voltage can be sourced from the device's VDD, an external reference, or an internal bandgap voltage of 1.214V. The MCP47CMD01-E/MF also offers power-down modes to minimize power consumption and features integral nonlinearity (INL) of 1 LSB, ensuring accurate output. Its extended temperature range of -40°C to +125°C makes it suitable for industrial applications.
IC DAC 8BIT 10-DFN
DAC- I2C, SINGLE CHANNEL, 8-BIT
8 Bit Digital to Analog Converter 1 10-DFN (3x3)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 150-MCP47CMD01-E/MF-ND | MCP47CMD01-E/MF | MCP47CMD01-E/MF |
| Product Name | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C | ||
| Package Type | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | |
| Packing Method | Tube | Tube; Tube | Tube; Tube |
| Pins | 10 | ||
| Resolution | 8 bits | 8 bits |