10 Bit Digital to Analog Converter 4 20-QFN (4x4)
10 Bit Digital to Analog Converter 4 20-QFN (4x4)
QUAD CHANNEL, 10-BIT, MTP, I2C D
IC DAC 10BIT V-OUT 20QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 150-MCP47CMB14-E/ML-ND | MCP47CMB14-E/ML | MCP47CMB14-E/ML | MCP47CMB14-E/ML |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C | I2C; I²C | ||
| Package Type | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | |
| Pins | 20 | |||
| Resolution | 10 bits | 10 bits |