Manufacturer: Microchip Technology
Win Source Part Number: 788320-MCP4728T-E/UN
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: I2C
Reference Type: Internal, Supply
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Settling Time: 6μs (Typ)
Number of D/A Converters: 4
INL/DNL (LSB): ±2, ±0.2
Family Name: MCP4728
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): AD5644RBRMZ-5REEL7; DAC124S085CIMMX; DAC124S085CIMM; MCP4728T-E/UN; MAX5842LEUB; MAX5842LEUB-T; AD5325BRM-REEL7; AD5325BRM;
Introduction Date: June 11, 2009
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
12 Bit Digital to Analog Converter 4 10-MSOP
12 Bit Digital to Analog Converter 4 10-MSOP
12 Bit Digital to Analog Converter 4 10-MSOP
Quad, 12-bit NV DAC with I2C interface
Quad, 12-bit NV DAC with I2C interface
Quad, 12-bit NV DAC with I2C interface
IC DAC 12BIT V-OUT 10MSOP Product overview: MCP4728T-E/UN from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4728T-E/UN can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 4 10-MSOP
IC DAC 12BIT V-OUT 10MSOP
IC DAC 12BIT V-OUT 10MSOP
6us I2C 2.7V~5.5V 12Bit MSOP-10 Digital To Analog Converters (DACs) ROHS
| Win Source Electronics | DigiKey | DigiKey | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 788320-MCP4728T-E/UN | MCP4728T-E/UNDKR-ND | MCP4728T-E/UNCT-ND | MCP4728T-E/UNTR-ND | 2735000 | 701-MCP4728T-E/UN | MCP4728T-E/UN | MCP4728T-E/UN | MCP4728T-E/UN | MCP4728T-E/UN |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4728T-E/UN | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analogue Converters | 12BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs) |
| Interface Type | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I²C | I2C; I2C | |||
| Packing Method | Tape Reel; Reel package | Digi-Reel® | Cut Tape (CT) | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Settling Time | 6 µs | 6 µs | 6 µs | 6 µs | 6 µs | 6 µs | ||||
| Package Type | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | MSOP | Tape & Reel (TR) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |