The MCP4728A1T-E/UN is a quad, 12-bit digital-to-analog converter (DAC) featuring four buffered outputs and on-board EEPROM memory for storing DAC codes and I2C address bits. It supports both internal and external voltage reference selection, with an output voltage range of 0.000V to 2.048V or 0.000V to 4.096V depending on the gain setting. The device exhibits a typical differential nonlinearity (DNL) of ±0.2 LSB and a fast settling time of 6 µs. It operates on a single supply voltage ranging from 2.7V to 5.5V and features a low power consumption mode, making it suitable for battery-operated applications. The I2C interface supports standard, fast, and high-speed modes, allowing for flexible communication. The MCP4728A1T-E/UN is housed in a compact 10-lead MSOP package and is rated for an extended temperature range of -40°C to +125°C, making it suitable for industrial applications. This DAC is ideal for applications such as sensor calibration, closed-loop servo control, and programmable voltage sources.
IC DAC 12BIT V-OUT 10MSOP Product overview: MCP4728A1T-E/UN from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4728A1T-E/UN can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 4 10-MSOP
12 Bit Digital to Analog Converter 4 10-MSOP
12 Bit Digital to Analog Converter 4 10-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 884216-MCP4728A1T-E/
Operating Temperature Range: -40°C ~ 125°C
Features: 12 Bit Digital to Analog Converter 4 10-MSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP4728
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4728A1T-E/UNTR, MCP4728A1T-E/UN-ND, MCP4728A1T-E/UNDKR, MCP4728A1T-E/UNCT
IC DAC 12BIT V-OUT 10MSOP
12 Bit Digital to Analog Converter 4 10-MSOP
IC DAC 12BIT V-OUT 10MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-MCP4728A1T-E/UN | MCP4728A1T-E/UNDKR-ND | MCP4728A1T-E/UNTR-ND | MCP4728A1T-E/UNCT-ND | 884216-MCP4728A1T-E/UN | MCP4728A1T-E/UN | MCP4728A1T-E/UN | MCP4728A1T-E/UN |
| Product Name | 12BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4728A1T-E/UN | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | |||
| Package Type | Tape & Reel (TR) | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; 10-MSOP | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Packing Method | Tape & Reel (TR) | Digi-Reel® | Tape Reel | Cut Tape (CT) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | ||
| Pins | 10 | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits |