Microchip Technology, Inc. 12BIT Digital-to-Analog Converter IC MCP4728A0T-E/UNVAO

Description
IC DAC 12BIT V-OUT 10MSOP Product overview: MCP4728A0T-E/UNVAO from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4728A0T-E/UNV AO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DAC 12BIT V-OUT 10MSOP Product overview: MCP4728A0T-E/UNVAO from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4728A0T-E/UNV AO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12BIT Digital-to-Analog Converter IC - 701-MCP4728A0T-E/UNVAO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12BIT Digital-to-Analog Converter IC
701-MCP4728A0T-E/UNVAO
12BIT Digital-to-Analog Converter IC 701-MCP4728A0T-E/UNVAO
IC DAC 12BIT V-OUT 10MSOP Product overview: MCP4728A0T-E/UNVAO from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4728A0T-E/UNV AO can be used for catalog matching and distributor lookup.

IC DAC 12BIT V-OUT 10MSOP Product overview: MCP4728A0T-E/UNVAO from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4728A0T-E/UNVAO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1316914-MCP4728A0T-E/UNVAO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1316914-MCP4728A0T-E/UNVAO
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1316914-MCP4728A0T-E/UNVAO
Manufacturer: Microchip Technology Win Source Part Number: 1316914-MCP4728A0T-E /UNVAO Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Type: Voltage - Buffered Architecture: String DAC Number of Bits: 12 Data Interface: I2C Reference Type: Internal, Supply Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 6µs (Typ) Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±2, ±0.2 Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: MCP4728A0T-E/UNVAOTR Base Product Number: MCP4728 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1316914-MCP4728A0T-E/UNVAO
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 12
Data Interface: I2C
Reference Type: Internal, Supply
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 6µs (Typ)
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±2, ±0.2
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: MCP4728A0T-E/UNVAOTR
Base Product Number: MCP4728
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - MCP4728A0T-E/UNVAO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
MCP4728A0T-E/UNVAO
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) MCP4728A0T-E/UNVAO
IC DAC 12BIT V-OUT 10MSOP

IC DAC 12BIT V-OUT 10MSOP

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - MCP4728A0T-E/UNVAO - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
MCP4728A0T-E/UNVAO
Data Acquisition - Digital to Analog Converters (DAC) MCP4728A0T-E/UNVAO
IC DAC 12BIT V-OUT 10MSOP

IC DAC 12BIT V-OUT 10MSOP

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - MCP4728A0T-E/UNVAO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
MCP4728A0T-E/UNVAO
Digital to Analog Converters (DAC) MCP4728A0T-E/UNVAO
12 Bit Digital to Analog Converter 4 10-MSOP

12 Bit Digital to Analog Converter 4 10-MSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 701-MCP4728A0T-E/UNVAO 1316914-MCP4728A0T-E/UNVAO MCP4728A0T-E/UNVAO MCP4728A0T-E/UNVAO MCP4728A0T-E/UNVAO
Product Name 12BIT Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type I2C I2C; I2C I2C; I²C
Package Type Tape & Reel (TR) SOP; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Pins 10
Resolution 12 bits 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1580124 - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Pins 16
Resolution 8 bits
View Details
ADS7869 12-Ch 7 Simultaneous Sampling, Analog Motor Control Front End w/3 1MSPS, 12-Bit ADCs - ADS7869IPZTR - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type TQFP
Screening Level Catalog
View Details
3 suppliers
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
View Details