Quad, 12-bit NV DAC with I2C interface
Quad, 12-bit NV DAC with I2C interface
Quad, 12-bit NV DAC with I2C interface
IC DAC 12BIT V-OUT 10MSOP Product overview: MCP4728A0T-E/UN from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4728A0T-E/UN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 845896-MCP4728A0T-E/
Features: Bit Digital to Analog Converter
Package: Reel - TR
Family Name: MCP4728
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4728A0T-E/UNDKR, MCP4728A0T-E/UNTR, MCP4728A0T-E/UNCT, MCP4728A0T-E/UN-ND
12 Bit Digital to Analog Converter 4 10-MSOP
12 Bit Digital to Analog Converter 4 10-MSOP
12 Bit Digital to Analog Converter 4 10-MSOP
IC DAC 12BIT V-OUT 10MSOP
12 Bit Digital to Analog Converter 4 10-MSOP
IC DAC 12BIT V-OUT 10MSOP
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 2734998P | 701-MCP4728A0T-E/UN | 845896-MCP4728A0T-E/UN | MCP4728A0T-E/UNCT-ND | MCP4728A0T-E/UNDKR-ND | MCP4728A0T-E/UNTR-ND | MCP4728A0T-E/UN | MCP4728A0T-E/UN | MCP4728A0T-E/UN |
| Product Name | Digital to Analogue Converters | 12BIT Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4728A0T-E/UN | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Package Type | MSOP | Tape & Reel (TR) | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Pins | 10 | 10 | |||||||
| Architecture | String | String | String | String | |||||
| Interface Type | I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | ||||
| Packing Method | Tape & Reel (TR) | Cut Tape (CT) | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) |