Microchip Technology, Inc. Dac, 12Bit, -40 To 125Deg C; Resolution (Bits) Microchip MCP4728A0-E/UN

Description
DAC, 12BIT, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:10Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
DAC, 12BIT, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:10Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dac, 12Bit, -40 To 125Deg C; Resolution (Bits) Microchip - 06W2875 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 12Bit, -40 To 125Deg C; Resolution (Bits) Microchip
06W2875
Dac, 12Bit, -40 To 125Deg C; Resolution (Bits) Microchip 06W2875
DAC, 12BIT, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:10Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C RoHS Compliant: Yes

DAC, 12BIT, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:10Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - MCP4728A0-E/UN - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP4728A0-E/UN
Digital to Analog Converters (DAC) MCP4728A0-E/UN
IC DAC 12BIT V-OUT 10MSOP

IC DAC 12BIT V-OUT 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Signal Conditioners
Product Number 06W2875 MCP4728A0-E/UN
Product Name Dac, 12Bit, -40 To 125Deg C; Resolution (Bits) Microchip Digital to Analog Converters (DAC)
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - DSCA31-08C - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Signal Conditioners - 2836319 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
DC Voltage 18/30 V dc
View Details
PE converter - VPE-1/8-2N-SW - Festo Corporation
Specs
AC Voltage 12 V ~ 250 V
Operating Temperature 32 to 140 F (0 to 60 C)
View Details