IC DAC 12BIT V-OUT 10MSOP Product overview: MCP4728A0-E/UN from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4728A0-E/UN can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 4 10-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1075119-MCP4728A0-E/
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: I2C
Reference Type: Internal, Supply
Settling Time: 6μs (Typ)
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±2, ±0.2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): AD5325ARMZ; MCP4728A3T-E/UN; MCP4728A4T-E/UNVAO;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
12-Bit Quad D/A Converter EEPROM MSOP10
12-Bit Quad D/A Converter EEPROM MSOP10
12-Bit Quad D/A Converter EEPROM MSOP10
IC DAC 12BIT V-OUT 10MSOP
12 Bit Digital to Analog Converter 4 10-MSOP
IC DAC 12BIT V-OUT 10MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-MCP4728A0-E/UN | MCP4728A0-E/UN-ND | 1075119-MCP4728A0-E/UN | 8231110 | 8231110P | MCP4728A0-E/UN | MCP4728A0-E/UN | MCP4728A0-E/UN |
| Product Name | 12BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4728A0-E/UN | Digital to Analogue Converters | Digital to Analogue Converters | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | I2C | I2C; I2C | I2C; I2C | Serial; I2C; Serial (i2c) | I2C; I²C | |||
| Package Type | Tube | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; 10-MSOP | Msop | MSOP | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Packing Method | Tube | Tube | Tube; Tube/Rail | Tube; Tube | Tube; Tube | |||
| Pins | 10 | 10 | 10 | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits |