Microchip Technology, Inc. 12-Bit Quad Output DAC w/EEPROM and I2C™ MCP4728

Description
MCP4728 is a quad channel, 12-bit voltage output Digital-to-Analog Convertor with non-volatile memory and I2C compatible Serial Interface. The user can program the DAC input codes, device configuration bits, and I2C address bits to the non-volatile memory (EEPROM) by using I2C™Compatible interface commands. The non-volatile memory feature enables the DAC device to hold the DAC input codes during power-off time, allowing the DAC outputs to be available immediately after power-up. Additional Features 12-Bit Resolution 4 Buffered Voltage Outputs Single-Supply Operation: 2.7V to 5.5V On-Board Non-Volatile Memory (EEPROM) Normal or Power-Down Mode Internal or External Voltage Reference Selection Rail-to-Rail Output Low Power Consumption ±0.2 LSB DNL (typical) I2C Interface Address bits: User Programmable toEEPROM Standard (100 kbps), Fast (400 kbps) and High Speed (3.4 Mbps) Modes 10-lead MSOP Package Extended Temperature Range: -40°C to +125°C AEC-Q100 Grade 1 qualified
Datasheet
Description
MCP4728 is a quad channel, 12-bit voltage output Digital-to-Analog Convertor with non-volatile memory and I2C compatible Serial Interface. The user can program the DAC input codes, device configuration bits, and I2C address bits to the non-volatile memory (EEPROM) by using I2C™Compatible interface commands. The non-volatile memory feature enables the DAC device to hold the DAC input codes during power-off time, allowing the DAC outputs to be available immediately after power-up. Additional Features 12-Bit Resolution 4 Buffered Voltage Outputs Single-Supply Operation: 2.7V to 5.5V On-Board Non-Volatile Memory (EEPROM) Normal or Power-Down Mode Internal or External Voltage Reference Selection Rail-to-Rail Output Low Power Consumption ±0.2 LSB DNL (typical) I2C Interface Address bits: User Programmable toEEPROM Standard (100 kbps), Fast (400 kbps) and High Speed (3.4 Mbps) Modes 10-lead MSOP Package Extended Temperature Range: -40°C to +125°C AEC-Q100 Grade 1 qualified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-Bit Quad Output DAC w/EEPROM and I2C™ - MCP4728 - Microchip Technology, Inc.
Chandler, AZ, United States
12-Bit Quad Output DAC w/EEPROM and I2C™
MCP4728
12-Bit Quad Output DAC w/EEPROM and I2C™ MCP4728
MCP4728 is a quad channel, 12-bit voltage output Digital-to-Analog Convertor with non-volatile memory and I2C compatible Serial Interface. The user can program the DAC input codes, device configuration bits, and I2C address bits to the non-volatile memory (EEPROM) by using I2C™Compatible interface commands. The non-volatile memory feature enables the DAC device to hold the DAC input codes during power-off time, allowing the DAC outputs to be available immediately after power-up. Additional Features 12-Bit Resolution 4 Buffered Voltage Outputs Single-Supply Operation: 2.7V to 5.5V On-Board Non-Volatile Memory (EEPROM) Normal or Power-Down Mode Internal or External Voltage Reference Selection Rail-to-Rail Output Low Power Consumption ±0.2 LSB DNL (typical) I2C Interface Address bits: User Programmable toEEPROM Standard (100 kbps), Fast (400 kbps) and High Speed (3.4 Mbps) Modes 10-lead MSOP Package Extended Temperature Range: -40°C to +125°C AEC-Q100 Grade 1 qualified

MCP4728 is a quad channel, 12-bit voltage output Digital-to-Analog Convertor with non-volatile memory and I2C compatible Serial Interface.
The user can program the DAC input codes, device configuration bits, and I2C address bits to the non-volatile memory (EEPROM) by using I2C™Compatible interface commands. The non-volatile memory feature enables the DAC device to hold the DAC input codes during power-off time, allowing the DAC outputs to be available immediately after power-up.

Additional Features

    • 12-Bit Resolution
    • 4 Buffered Voltage Outputs
    • Single-Supply Operation: 2.7V to 5.5V
    • On-Board Non-Volatile Memory (EEPROM)
    • Normal or Power-Down Mode
    • Internal or External Voltage Reference Selection
    • Rail-to-Rail Output
    • Low Power Consumption
    • ±0.2 LSB DNL (typical)
    • I2C Interface
      • Address bits: User Programmable toEEPROM
      • Standard (100 kbps), Fast (400 kbps) and High Speed (3.4 Mbps) Modes
    • 10-lead MSOP Package
    • Extended Temperature Range: -40°C to +125°C
    • AEC-Q100 Grade 1 qualified
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number MCP4728
Product Name 12-Bit Quad Output DAC w/EEPROM and I2C™
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 24C02A-E/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 2 kbits
View Details
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers