Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP4728-E/UN

Description
IC DAC 12BIT V-OUT 10MSOP
Datasheet
Description
IC DAC 12BIT V-OUT 10MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP4728-E/UN - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP4728-E/UN
Digital to Analog Converters (DAC) MCP4728-E/UN
IC DAC 12BIT V-OUT 10MSOP

IC DAC 12BIT V-OUT 10MSOP

Supplier's Site Datasheet
Digital To Analogue Converter, Quad, 12 Bit, Serial, 2.7V To 5.5V, Msop, 10 Rohs Compliant Microchip - 73R9789 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analogue Converter, Quad, 12 Bit, Serial, 2.7V To 5.5V, Msop, 10 Rohs Compliant Microchip
73R9789
Digital To Analogue Converter, Quad, 12 Bit, Serial, 2.7V To 5.5V, Msop, 10 Rohs Compliant Microchip 73R9789
Digital to Analogue Converter, Quad, 12 bit, Serial, 2.7V to 5.5V, MSOP, 10 RoHS Compliant: Yes

Digital to Analogue Converter, Quad, 12 bit, Serial, 2.7V to 5.5V, MSOP, 10 RoHS Compliant: Yes

Supplier's Site Datasheet
Digital To Analog Converter Dac, 12 Bit, I2C,serial, Msop-10; Resolution (Bits) Microchip - 08R1808 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 12 Bit, I2C,serial, Msop-10; Resolution (Bits) Microchip
08R1808
Digital To Analog Converter Dac, 12 Bit, I2C,serial, Msop-10; Resolution (Bits) Microchip 08R1808
DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, I2C,SERIAL, MSOP-10; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:10Pins; Product Range:- RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, I2C,SERIAL, MSOP-10; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:10Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters Digital-to-Analog Converters
Product Number MCP4728-E/UN 73R9789 08R1808
Product Name Digital to Analog Converters (DAC) Digital To Analogue Converter, Quad, 12 Bit, Serial, 2.7V To 5.5V, Msop, 10 Rohs Compliant Microchip Digital To Analog Converter Dac, 12 Bit, I2C,serial, Msop-10; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - DSCA31-14E - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Signal conditioner - SVE4-HS-R-HM8-2P-M8 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details