12 Bit Digital to Analog Converter 4 10-MSOP
Quad, 12-bit NV DAC with I2C interface
Quad, 12-bit NV DAC with I2C interface
Manufacturer: Microchip Technology
Win Source Part Number: 083624-MCP4728-E/UN
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: I2C
Reference Type: Internal, Supply
Settling Time: 6μs (Typ)
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±2, ±0.2
Family Name: MCP4728
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): AD5324BRM-REEL7; AD5324BRM; AD5324ARM;
Introduction Date: June 11, 2009
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive
IC DAC 12BIT V-OUT 10MSOP Product overview: MCP4728-E/UN from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4728-E/UN can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 4 10-MSOP
6us I2C 2.7V~5.5V 12Bit MSOP-10 Digital To Analog Converters (DACs) ROHS
IC DAC 12BIT V-OUT 10MSOP
IC DAC 12BIT V-OUT 10MSOP
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | MCP4728-E/UN-ND | 6878736 | 6878736P | 083624-MCP4728-E/UN | 701-MCP4728-E/UN | MCP4728-E/UN | MCP4728-E/UN | MCP4728-E/UN | MCP4728-E/UN |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analogue Converters | Digital to Analogue Converters | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4728-E/UN | 12BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C | Serial; I2C; Serial (i2c) | I2C; I2C | I2C | I2C; I2C | I2C; I²C | |||
| Package Type | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Msop | MSOP | SOP; 10-MSOP | Tube | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Packing Method | Tube | Tube; Tube/Rail | Tube | Tube; Tube | Tube; Tube | ||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |